PCB Piezotronics, Inc. SENSOR CAL SYSTEM 9155D

Description
Accel Cal Workstation. System is turnkey, step sine excited, based on FFT. Allows NIST traceable calibrations. Shaker system, SUT signal cond must be specified separately
Datasheet
Description
Accel Cal Workstation. System is turnkey, step sine excited, based on FFT. Allows NIST traceable calibrations. Shaker system, SUT signal cond must be specified separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SENSOR CAL SYSTEM - 9155D - PCB Piezotronics, Inc.
Depew, NY, United States
SENSOR CAL SYSTEM
9155D
SENSOR CAL SYSTEM 9155D
Accel Cal Workstation. System is turnkey, step sine excited, based on FFT. Allows NIST traceable calibrations. Shaker system, SUT signal cond must be specified separately

Accel Cal Workstation. System is turnkey, step sine excited, based on FFT. Allows NIST traceable calibrations. Shaker system, SUT signal cond must be specified separately

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 9155D
Product Name SENSOR CAL SYSTEM
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Shaker - VE-5120 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications Accelerometer or sensor calibration; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 44.96 lbs (0.0 to 20.39 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
MINIATURE ELECTRODYNAMIC SHAKERS - 2004E - PCB Piezotronics, Inc.
Specs
Peak Sine force 4.5 lbs (2.04 kg)
Random Force - RMS 3 lbs (1.36 kg)
Peak Shock Force 9 lbs (4.08 kg)
View Details