PCB Piezotronics, Inc. Strain Sensor, ICP®, Uniaxial 740B02

Description
ICP® piezoelectric strain sensor, titanium hsg This high-resolution dynamic alternative to bond foil strain gauges uses a quartz sensing element in a durable, titanium housing. It has 0.0006 microstrain resolution, 5 volt output, 100k Hz frequency response and 0.5 gram mass for lightweight test articles. The reusable sensor comes with a calibration certificate, attaches to the test specimen in 60 seconds and is removed in 10 seconds.
Description
ICP® piezoelectric strain sensor, titanium hsg This high-resolution dynamic alternative to bond foil strain gauges uses a quartz sensing element in a durable, titanium housing. It has 0.0006 microstrain resolution, 5 volt output, 100k Hz frequency response and 0.5 gram mass for lightweight test articles. The reusable sensor comes with a calibration certificate, attaches to the test specimen in 60 seconds and is removed in 10 seconds.
Datasheet
Datasheet Summary
Powered by GS/AI

The Strain Sensor, ICP¬Æ, Uniaxial model 740B02 from PCB Piezotronics, Inc. is designed for dynamic testing applications, particularly in aerospace and defense sectors. It features a frequency response range from 0.5 Hz to 100 kHz and provides a sensitivity of 50 mV/¬µ?ê with a measurement range of 100 pk ¬µ?ê. The sensor has a low mass of 0.5 grams, making it suitable for lightweight test articles, and is constructed with a durable titanium housing. This reusable sensor can be easily mounted using gel-type super glue and is designed for quick application and removal, with a supplied removal tool. It operates over a wide temperature range of -65 to +250 ¬8F and can withstand shock overload limits of ¬±10,000 g pk. The sensor also includes an integral cable, eliminating the need for soldering, and comes with a calibration certificate. Its high sensitivity allows for significant output, making it a viable alternative to traditional resistive strain gauges for measuring low strain levels.

Datasheet Summary
Powered by GS/AI

The Strain Sensor, ICP¬Æ, Uniaxial model 740B02 from PCB Piezotronics, Inc. is designed for dynamic testing applications, particularly in aerospace and defense sectors. It features a frequency response range from 0.5 Hz to 100 kHz and provides a sensitivity of 50 mV/¬µ?ê with a measurement range of 100 pk ¬µ?ê. The sensor has a low mass of 0.5 grams, making it suitable for lightweight test articles, and is constructed with a durable titanium housing. This reusable sensor can be easily mounted using gel-type super glue and is designed for quick application and removal, with a supplied removal tool. It operates over a wide temperature range of -65 to +250 ¬8F and can withstand shock overload limits of ¬±10,000 g pk. The sensor also includes an integral cable, eliminating the need for soldering, and comes with a calibration certificate. Its high sensitivity allows for significant output, making it a viable alternative to traditional resistive strain gauges for measuring low strain levels.

Suppliers

Company
Product
Description
Supplier Links
Strain Sensor, ICP®, Uniaxial - 740B02 - PCB Piezotronics, Inc.
Depew, NY, United States
Strain Sensor, ICP®, Uniaxial
740B02
Strain Sensor, ICP®, Uniaxial 740B02
ICP® piezoelectric strain sensor, titanium hsg This high-resolution dynamic alternative to bond foil strain gauges uses a quartz sensing element in a durable, titanium housing. It has 0.0006 microstrain resolution, 5 volt output, 100k Hz frequency response and 0.5 gram mass for lightweight test articles. The reusable sensor comes with a calibration certificate, attaches to the test specimen in 60 seconds and is removed in 10 seconds.

ICP® piezoelectric strain sensor, titanium hsg

This high-resolution dynamic alternative to bond foil strain gauges uses a quartz sensing element in a durable, titanium housing. It has 0.0006 microstrain resolution, 5 volt output, 100k Hz frequency response and 0.5 gram mass for lightweight test articles. The reusable sensor comes with a calibration certificate, attaches to the test specimen in 60 seconds and is removed in 10 seconds.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Strain Gauges
Product Number 740B02
Product Name Strain Sensor, ICP®, Uniaxial
Construction Semiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Strain gauge 6/120GE LY11 - 1-LY11-6/120GE - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Termination Options Leads
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain Gauges - 134199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.25 inch (133 mm)
Nominal Resistance 1100Ω
View Details
Uniaxial Strain Sensor - RHM240A01 - PCB Piezotronics, Inc.
Specs
Operating Temperature -65 to 250 F (-54 to 121 C)
Maximum Excitation 30 volts
View Details