PCB Piezotronics, Inc. Hand Held Shaker 699B02

Description
Handheld vibration shaker 1g (rms or peak) at 159.2 Hz operating frequency and max 8.8 oz load capacity, "AA" battery powered or optional model 073A16 AC adaptor, includes protective carrying case
Datasheet
Description
Handheld vibration shaker 1g (rms or peak) at 159.2 Hz operating frequency and max 8.8 oz load capacity, "AA" battery powered or optional model 073A16 AC adaptor, includes protective carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Held Shaker - 699B02 - PCB Piezotronics, Inc.
Depew, NY, United States
Hand Held Shaker
699B02
Hand Held Shaker 699B02
Handheld vibration shaker 1g (rms or peak) at 159.2 Hz operating frequency and max 8.8 oz load capacity, "AA" battery powered or optional model 073A16 AC adaptor, includes protective carrying case

Handheld vibration shaker 1g (rms or peak) at 159.2 Hz operating frequency and max 8.8 oz load capacity, "AA" battery powered or optional model 073A16 AC adaptor, includes protective carrying case

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 699B02
Product Name Hand Held Shaker
Peak Acceleration 1 g
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Water Cooled Shaker - EDH-18000 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 40464 lbs (0.0 to 18351 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
MINIATURE ELECTRODYNAMIC SHAKERS - 2004E - PCB Piezotronics, Inc.
Specs
Peak Sine force 4.5 lbs (2.04 kg)
Random Force - RMS 3 lbs (1.36 kg)
Peak Shock Force 9 lbs (4.08 kg)
View Details