PCB Piezotronics, Inc. 100 MV/G, 3-WIRE, 3-12 VOLT EXCITATION 602M64

Description
Low power, industrial, ceramic shear ICP® accel., 100 mV/g, 1.5 to 8000 Hz, low profile with side exit, 3-pin connector, single point ISO 17025 accredited calibration
Datasheet
Description
Low power, industrial, ceramic shear ICP® accel., 100 mV/g, 1.5 to 8000 Hz, low profile with side exit, 3-pin connector, single point ISO 17025 accredited calibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 MV/G, 3-WIRE, 3-12 VOLT EXCITATION - 602M64 - PCB Piezotronics, Inc.
Depew, NY, United States
100 MV/G, 3-WIRE, 3-12 VOLT EXCITATION
602M64
100 MV/G, 3-WIRE, 3-12 VOLT EXCITATION 602M64
Low power, industrial, ceramic shear ICP® accel., 100 mV/g, 1.5 to 8000 Hz, low profile with side exit, 3-pin connector, single point ISO 17025 accredited calibration

Low power, industrial, ceramic shear ICP® accel., 100 mV/g, 1.5 to 8000 Hz, low profile with side exit, 3-pin connector, single point ISO 17025 accredited calibration

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 602M64
Product Name 100 MV/G, 3-WIRE, 3-12 VOLT EXCITATION
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Electro-Dynamic Shaker - EDM-5000S - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 11240 lbs (0.0 to 5098 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Hand-Held Shaker - 394C06 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Peak Acceleration 1 g
Displacement 3.90E-4 inch (0.0099 mm)
Peak Velocity 0.3900 in/sec (0.5944 m/min)
View Details