PCB Piezotronics, Inc. DUAL PURPOSE SHAKER 2110E

Description
Dual Purpose Shaker, 489 N (110 lbf) pk sine force, 25.4 mm (1") pk-pk stroke, through-hole armature for stinger attachment/modal testing, 83 mm (3.25") diameter mounting surface. Trunnion mounting base and 2000X03 accessory kit included.
Description
Dual Purpose Shaker, 489 N (110 lbf) pk sine force, 25.4 mm (1") pk-pk stroke, through-hole armature for stinger attachment/modal testing, 83 mm (3.25") diameter mounting surface. Trunnion mounting base and 2000X03 accessory kit included.
Datasheet
Datasheet Summary
Powered by GS/AI

The Dual Purpose Shaker Model 2110E from PCB Piezotronics, Inc. is designed for both traditional vibration testing and modal analysis. It features a maximum output force of 110 lbf (489 N) with a 1.0 in (25.4 mm) stroke length and operates effectively across a frequency range up to 6500 Hz. The shaker supports payloads of up to 10 lb (4.5 kg) on its 3.25 in (8.3 cm) diameter platform table. The unit includes a through-hole armature with a chuck and collet attachment, facilitating easy setup for modal testing with stingers. It is lightweight at 56 lb (25 kg) and comes with a trunnion base equipped with EasyTurn,Ñ¢ handles for flexible positioning and alignment. The shaker requires forced air cooling to achieve its full performance specifications and is compatible with the 2050E09-FS power amplifier. Its rugged suspension system minimizes fixture requirements, making it suitable for a variety of applications in vibration testing and analysis.

Datasheet Summary
Powered by GS/AI

The Dual Purpose Shaker Model 2110E from PCB Piezotronics, Inc. is designed for both traditional vibration testing and modal analysis. It features a maximum output force of 110 lbf (489 N) with a 1.0 in (25.4 mm) stroke length and operates effectively across a frequency range up to 6500 Hz. The shaker supports payloads of up to 10 lb (4.5 kg) on its 3.25 in (8.3 cm) diameter platform table. The unit includes a through-hole armature with a chuck and collet attachment, facilitating easy setup for modal testing with stingers. It is lightweight at 56 lb (25 kg) and comes with a trunnion base equipped with EasyTurn,Ñ¢ handles for flexible positioning and alignment. The shaker requires forced air cooling to achieve its full performance specifications and is compatible with the 2050E09-FS power amplifier. Its rugged suspension system minimizes fixture requirements, making it suitable for a variety of applications in vibration testing and analysis.

Suppliers

Company
Product
Description
Supplier Links
DUAL PURPOSE SHAKER - 2110E - PCB Piezotronics, Inc.
Depew, NY, United States
DUAL PURPOSE SHAKER
2110E
DUAL PURPOSE SHAKER 2110E
Dual Purpose Shaker, 489 N (110 lbf) pk sine force, 25.4 mm (1") pk-pk stroke, through-hole armature for stinger attachment/modal testing, 83 mm (3.25") diameter mounting surface. Trunnion mounting base and 2000X03 accessory kit included.

Dual Purpose Shaker, 489 N (110 lbf) pk sine force, 25.4 mm (1") pk-pk stroke, through-hole armature for stinger attachment/modal testing, 83 mm (3.25") diameter mounting surface. Trunnion mounting base and 2000X03 accessory kit included.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 2110E
Product Name DUAL PURPOSE SHAKER
Peak Sine force 110 lbs (49.89 kg)
Random Force - RMS 45 lbs (20.41 kg)
Peak Shock Force 110 lbs (49.89 kg)
Peak Acceleration 55 g
Peak Velocity 70 in/sec (107 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Water Cooled Shaker - EDH-16000 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 35968 lbs (0.0 to 16312 kg)
View Details
Model Exciter Kit - K2007E01 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Peak Sine force 7 lbs (3.17 kg)
Random Force - RMS 5 lbs (2.27 kg)
Peak Shock Force 15 lbs (6.8 kg)
View Details