Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IMPACT HAMMERS
PCB PIEZOTRONICS, INC.
086E80 -- ICP® IMPACT HAMMER
PCB Piezotronics, Inc.
ICP® Impact Hammer
086E80
Description
Miniature Instrumented Impulse Hammer, 0 to 50 lbf
PCB Piezotronics, Inc.
Done
Datasheet
Description
Miniature Instrumented Impulse Hammer, 0 to 50 lbf
Datasheet
Suppliers
Company
Product
Description
Supplier Links
PCB Piezotronics, Inc.
Depew, NY, United States
ICP® Impact Hammer
086E80
ICP® Impact Hammer
086E80
Miniature Instrumented Impulse Hammer, 0 to 50 lbf
Miniature Instrumented Impulse Hammer, 0 to 50 lbf
Supplier's Site
Datasheet
Technical Specifications
PCB Piezotronics, Inc.
Product Category
Impact Hammers
Product Number
086E80
Product Name
ICP® Impact Hammer
Minimum Force
50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data
Similar Products
OMEGA Engineering, Inc.
Impulse Hammer
IH101
Specs
Hammer Style
Hand Operation
Features
Various Tips Included
Minimum Force
1 lbs (0.4535 kg)
View Details
Kistler Group
Impulse Hammer
9728A20000
Specs
Hammer Style
Hand Operation
Features
Various Tips Included; Additional Mass Included
Minimum Force
0.0 lbs (0.0 kg)
View Details
PCB Piezotronics, Inc.
ICP® Impact Hammer
TLD086C03
Specs
Minimum Force
500 lbs (227 kg)
Maximum Force
500 lbs (227 kg)
Hammer Length
8.5 inch (216 mm)
View Details
Quality Bearings & Components
BETEX Impact 33 Fitting Tool Set
TB-FT399900-2
Specs
Hammer Style
Hand Operation
Features
Various Tips Included
Hammer Mass
1.54 lbs (0.7000 kg)
View Details