PCB Piezotronics, Inc. Impact Hammer, ICP® 086D05

Description
Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N)
Description
Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N)
Datasheet
Datasheet Summary
Powered by GS/AI

The Impact Hammer, ICP® model 086D05 from PCB Piezotronics, Inc. is designed for modal analysis applications, featuring a built-in force sensor that measures the amplitude and frequency of the impact energy delivered to test objects. This model has a sensitivity of 1 mV/lbf (0.23 mV/N) and a measurement range of ±5000 lbf (±22,240 N). It operates with an excitation voltage of 20 to 30 VDC and a constant current excitation of 2 to 20 mA. The hammer is equipped with a quartz sensing element and is sealed with epoxy for durability. It has a hammer mass of 0.34 lb (0.16 kg) and a head diameter of 0.62 in (1.57 cm). The device is compatible with standard ICP® signal conditioners and includes multiple hammer tips to tailor the excitation content to the specific object being tested. The model also supports TEDS (Transducer Electronic Data Sheet) for high channel count applications. Typical applications for the 086D05 include testing circuit boards, small machined components, and medium to heavy structures such as car frames and pumps. The hammer is suitable for use in various environments, ensuring reliable performance in structural health monitoring and resonance detection tasks.

Datasheet Summary
Powered by GS/AI

The Impact Hammer, ICP® model 086D05 from PCB Piezotronics, Inc. is designed for modal analysis applications, featuring a built-in force sensor that measures the amplitude and frequency of the impact energy delivered to test objects. This model has a sensitivity of 1 mV/lbf (0.23 mV/N) and a measurement range of ±5000 lbf (±22,240 N). It operates with an excitation voltage of 20 to 30 VDC and a constant current excitation of 2 to 20 mA. The hammer is equipped with a quartz sensing element and is sealed with epoxy for durability. It has a hammer mass of 0.34 lb (0.16 kg) and a head diameter of 0.62 in (1.57 cm). The device is compatible with standard ICP® signal conditioners and includes multiple hammer tips to tailor the excitation content to the specific object being tested. The model also supports TEDS (Transducer Electronic Data Sheet) for high channel count applications. Typical applications for the 086D05 include testing circuit boards, small machined components, and medium to heavy structures such as car frames and pumps. The hammer is suitable for use in various environments, ensuring reliable performance in structural health monitoring and resonance detection tasks.

Suppliers

Company
Product
Description
Supplier Links
Impact Hammer, ICP® - 086D05 - PCB Piezotronics, Inc.
Depew, NY, United States
Impact Hammer, ICP®
086D05
Impact Hammer, ICP® 086D05
Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N)

Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Impact Hammers
Product Number 086D05
Product Name Impact Hammer, ICP®
Minimum Force 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

BETEX Impact 39 Fitting Tool Set - TB-FT399900-4 - Quality Bearings & Components
Specs
Hammer Style Hand Operation
Features Various Tips Included
Hammer Mass 1.54 lbs (0.7000 kg)
View Details
ICP® Impact Hammer - 086C03 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Minimum Force 500 lbs (227 kg)
Maximum Force 500 lbs (227 kg)
Hammer Length 8.5 inch (216 mm)
View Details
Impulse Hammer - 9728A20000 - Kistler Group
Specs
Hammer Style Hand Operation
Features Various Tips Included; Additional Mass Included
Minimum Force 0.0 lbs (0.0 kg)
View Details
Impulse Hammer - IH101 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Hammer Style Hand Operation
Features Various Tips Included
Minimum Force 1 lbs (0.4535 kg)
View Details