Lee Controls, LLC Metric Pre-Drilled 60 Plus® Shaft 12 MM PD

Description
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.
Datasheet
Description
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pre-Drilled 60 Plus® Shaft - 12 MM PD - Lee Controls, LLC
Southport, NC, USA
Metric Pre-Drilled 60 Plus® Shaft
12 MM PD
Metric Pre-Drilled 60 Plus® Shaft 12 MM PD
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.

60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.

Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC
Product Category Linear Shafts
Product Number 12 MM PD
Product Name Metric Pre-Drilled 60 Plus® Shaft
Types of Shafts Linear; Pre-Drilled Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Metric Chrome Linear Shafts - WV-50-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 50 mm (1.97 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
GROUND SHAFT - S12M-600 - W.M. Berg
Specs
Types of Shafts Linear; Precision
Diameter 12 mm (0.4724 inch)
View Details
Koford Engineering, LLC
Specs
Types of Shafts Linear
Shaft Material Alloy Steel (optional feature); Stainless Steel (optional feature)
Diameter 1.99 mm (0.0785 inch)
View Details