Lee Controls, LLC Inch Pre-Drilled Stainless Steel Shaft 1/2 PD

Description
LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface finish of 8 to 14 Ra, and packaged in a VCI plastic sleeve to prevent corrosion. Ready Shafts can be shipped the same day an order is received.
Datasheet
Description
LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface finish of 8 to 14 Ra, and packaged in a VCI plastic sleeve to prevent corrosion. Ready Shafts can be shipped the same day an order is received.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inch Pre-Drilled Stainless Steel Shaft - 1/2 PD - Lee Controls, LLC
Southport, NC, USA
Inch Pre-Drilled Stainless Steel Shaft
1/2 PD
Inch Pre-Drilled Stainless Steel Shaft 1/2 PD
LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface finish of 8 to 14 Ra, and packaged in a VCI plastic sleeve to prevent corrosion. Ready Shafts can be shipped the same day an order is received.

LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface finish of 8 to 14 Ra, and packaged in a VCI plastic sleeve to prevent corrosion. Ready Shafts can be shipped the same day an order is received.

Supplier's Site Datasheet
Inch Pre-Drilled 60 Plus® Shaft - 1/2 PD - Lee Controls, LLC
Southport, NC, USA
Inch Pre-Drilled 60 Plus® Shaft
1/2 PD
Inch Pre-Drilled 60 Plus® Shaft 1/2 PD
Pre-Drilled shafting from LEE LINEAR is comprised of both 60 Plus and 440C shafting pre-drilled with a standard industrial hole pattern meeting most application requirements. Holes are drilled and tapped to the center of the shaft. When ordering, different first-hole locations may be specified as long as the requested location is not greater than the standard hole spacing. Pre-drilled metric sizes are available in 60 Plus shafting. For longer lengths, pre-drilled shafts can be butt or dowel jointed.

Pre-Drilled shafting from LEE LINEAR is comprised of both 60 Plus and 440C shafting pre-drilled with a standard industrial hole pattern meeting most application requirements. Holes are drilled and tapped to the center of the shaft. When ordering, different first-hole locations may be specified as long as the requested location is not greater than the standard hole spacing. Pre-drilled metric sizes are available in 60 Plus shafting. For longer lengths, pre-drilled shafts can be butt or dowel jointed.

Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC Lee Controls, LLC
Product Category Linear Shafts Linear Shafts
Product Number 1/2 PD 1/2 PD
Product Name Inch Pre-Drilled Stainless Steel Shaft Inch Pre-Drilled 60 Plus® Shaft
Types of Shafts Linear; Pre-Drilled Shaft Linear; Pre-Drilled Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
Metric Stainless Linear Shafts - WRB-20-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Stainless Steel
Diameter 20 mm (0.7874 inch)
View Details
Linear guides -  - Ewellix
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
View Details
Metric Pre-Drilled 60 Plus® Shaft - 40 MM PD - Lee Controls, LLC
Specs
Types of Shafts Linear; Pre-Drilled Shaft
Shaft Material 60 Plus®
Diameter 40 mm (1.57 inch)
View Details