| Product Code: | P59160 |
| Product Line: | MetalGuard |
| Product Function: | Specialty Products |
| Environment: | Interior & Exterior |
| Product Base: | Oil-based (alkyd) |
| Product Use: | Anti-rust Coatings |
| Product Finish: | Gloss
Gloss: |
| Description: | |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | P59160 |
| Product Name | Interior Paint |
| Type | Paint |