| Product Code: | P0WS03 |
| Product Line: | Timbercare |
| Product Function: | Stains |
| Environment: | Exterior |
| Product Base: | Water-based (latex) |
| Product Use: | Wood |
| Product Finish: | Solid
Solid: |
| Description: | Solid Colour Wood Stain * 100% acrylic latex formula * water clean-up * hides colour of wood, but shows texture * can used on siding, trim, fences and decks |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | P0WS03 |
| Product Name | Exterior Paint |
| Type | Paint |