URETHABOND 3060 is a water based aliphatic urethane coating for interior or exterior use having non-yellowing, non-chalking properties. URETHABOND 3060 is especially useful for excellent abrasion resistance and flexibility due to it's elongation of greater than 700%. Further, as a water-based material, URETHABOND 3060 may be applied over a variety of solvent sensitive substrates as a maintenance coating or in OEM applications.
| Coatings For Industry, Inc. | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | URETHABOND 3060 |
| Type | Coating |
| Chemistry | Polyurethane; Resin |
| Substrate | Metallic |
| Cure / Setting Technology | Film Drying |
| Form | Liquid |