PARA Paints Interior Paint P04541

Description
Product Code: P04541 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Kitchens & Bathrooms Product Finish: Melamine Melamine: Melamine sheens provide the scrubbability and stain resistance of higher sheens, but offer a subdued finish. They are ideal for walls, kitchens, bathrooms, cupboards, shelves, doors and trim where some sheen is desired and good cleaning properties are required. They are ideal for high humidity areas. Description: Interior Alkyd Melamine finish * polyurethane fortified formula * durable, mar-resistant * can be used on metal, plastic laminate, wood and drywall surfaces * ideal for kitchens, bathrooms, trim, cupboards, shelves, furiture, counters Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P04541 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Kitchens & Bathrooms Product Finish: Melamine Melamine: Melamine sheens provide the scrubbability and stain resistance of higher sheens, but offer a subdued finish. They are ideal for walls, kitchens, bathrooms, cupboards, shelves, doors and trim where some sheen is desired and good cleaning properties are required. They are ideal for high humidity areas. Description: Interior Alkyd Melamine finish * polyurethane fortified formula * durable, mar-resistant * can be used on metal, plastic laminate, wood and drywall surfaces * ideal for kitchens, bathrooms, trim, cupboards, shelves, furiture, counters Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Interior Paint
P04541
Interior Paint P04541
Product Code: P04541 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Kitchens & Bathrooms Product Finish: Melamine Melamine: Melamine sheens provide the scrubbability and stain resistance of higher sheens, but offer a subdued finish. They are ideal for walls, kitchens, bathrooms, cupboards, shelves, doors and trim where some sheen is desired and good cleaning properties are required. They are ideal for high humidity areas. Description: Interior Alkyd Melamine finish * polyurethane fortified formula * durable, mar-resistant * can be used on metal, plastic laminate, wood and drywall surfaces * ideal for kitchens, bathrooms, trim, cupboards, shelves, furiture, counters Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P04541
Product Line:Ultra
Product Function:Interior Paints
Environment:Interior
Product Base:Oil-based (alkyd)
Product Use:Kitchens & Bathrooms
Product Finish:Melamine

Melamine:
Melamine sheens provide the scrubbability and stain resistance of higher sheens, but offer a subdued finish. They are ideal for walls, kitchens, bathrooms, cupboards, shelves, doors and trim where some sheen is desired and good cleaning properties are required. They are ideal for high humidity areas.

Description:Interior Alkyd Melamine finish
* polyurethane fortified formula
* durable, mar-resistant
* can be used on metal, plastic laminate, wood and drywall surfaces
* ideal for kitchens, bathrooms, trim, cupboards, shelves, furiture, counters
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P04541
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

High Gloss Brush and Roll Enamel 915E - 915E Series - FORREST Technical Coatings
Specs
Type Coating; Paint; Enamel
Cure / Setting Technology Film Drying
Substrate Metallic; Steel; Wood
View Details
Fluon® PTFE Micropowders - FL1710 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers
Form Powder or Granular Material
View Details
Interior Paint - P01601 - PARA Paints
Specs
Type Paint
Location / Orientation Interior
View Details
Water-based Coloured Coating - Dekguard W - Fosroc Limited
Specs
Type Coating; Sealer
Location / Orientation Floor
View Details