PARA Paints Interior Paint P03095

Description
Product Code: P03095 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Alkyd Eggshell finish * low sheen, scrubbable * super washable, stain resistant * ideal for walls of any room, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P03095 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Alkyd Eggshell finish * low sheen, scrubbable * super washable, stain resistant * ideal for walls of any room, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Interior Paint
P03095
Interior Paint P03095
Product Code: P03095 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Alkyd Eggshell finish * low sheen, scrubbable * super washable, stain resistant * ideal for walls of any room, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P03095
Product Line:Ultra
Product Function:Interior Paints
Environment:Interior
Product Base:Oil-based (alkyd)
Product Use:Walls
Product Finish:Eggshell

Eggshell:
Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior Alkyd Eggshell finish
* low sheen, scrubbable
* super washable, stain resistant
* ideal for walls of any room, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P03095
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Stove Bright Medium Temp Clear Aerosol Paint - 1A53H001 - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying; Thermoplastic
Substrate Aluminum; Concrete; Metallic; Steel; Other
View Details
FibraLAST™Non-fluorinated Sizing Additives - TC-100 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
Specs
Type Paint
Location / Orientation Exterior
View Details