| Product Code: | P01805 |
| Product Line: | Premium |
| Product Function: | Interior Paints |
| Environment: | Interior & Exterior |
| Product Base: | Water-based (latex) |
| Product Use: | Walls |
| Product Finish: | Velvet
Velvet: |
| Description: | Interior/Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent * non yellowing, high hiding * ideal for interior and exterior walls, primed wood and masonry |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | P01805 |
| Product Name | Interior Paint |
| Type | Paint |