PARA Paints Interior Paint P00904

Description
Product Code: P00904 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Interior Latex Flat finish * high hiding, non yellowing * hides surface imperfections * ideal for walls in low traffic areas Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P00904 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Interior Latex Flat finish * high hiding, non yellowing * hides surface imperfections * ideal for walls in low traffic areas Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P00904 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P00904
Interior Paint P00904
Product Code: P00904 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Interior Latex Flat finish * high hiding, non yellowing * hides surface imperfections * ideal for walls in low traffic areas Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P00904
Product Line:Premium
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Flat

Flat:
Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings.

Description:Interior Latex Flat finish
* high hiding, non yellowing
* hides surface imperfections
* ideal for walls in low traffic areas
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P00904
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® PTFE Micropowders - FL1690 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers
Form Powder or Granular Material
View Details
Stove Bright 6306 High Heat Primer Aerosol Paint - 1A54H050 - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying; Thermoplastic
Substrate Aluminum; Concrete; Metallic; Steel; Other
View Details
SafeGard® W Water Based Rust Preventative Coating -  - Sanchem, Inc.
Specs
Type Coating; Primer; Rust Preventive Coating
Cure / Setting Technology Film Drying
Substrate Metallic
View Details
Acid Chloride Zinc Plating - EXTREME® 310 - Columbia Chemical Corporation
Columbia Chemical Corporation
Specs
Type Coating; Zinc Plating
Substrate Steel
Coating Material Zinc; Acid Chloride Zinc Plating
View Details