| Product Code: | P02498 |
| Product Line: | Professionnal Precision |
| Product Function: | Primers |
| Environment: | Interior & Exterior |
| Product Base: | Water-based (latex) |
| Product Use: | Primer |
| Product Finish: |
Primer:Primers are used on surfaces prior to top coating to provide added adhesion, protection, and uniformity of finish. They can having sealing, stain blocking, or high hiding functions. Primers require a finish to be applied over top of them. |
| Description: | Interior Latex Block Filler * specially formulated filler for concrete block * self sealing - no primer required before top coating * can be top coated with latex or alkyd paints |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | 2498 |
| Product Name | Interior Paint |
| Type | Paint |