This configuration features the TD-100 Thermo-Drive iron that delivers the highest level of performance. The TD-100 uses tip-heater cartridge tips that posess amazing thermal performance. This configuration is ideal for production environments where high volumes and efficiency dictate the working environment. To really protect your more expensive Tip-Heater Cartridge and fine point tips from oxidation, the TD-100 can be used with the new "Instant-SetBack Cubby". The cubby puts the irons channel into SetBack if it is in the cubby for more than 45 seconds! Up to two Instant-SetBack Cubby can be connected to the MBT 350.Includes TD-100 ThermoDrive Soldering Iron, SX-100 Sodr-X-Tractor Desoldering Handpiece and MT-100 MiniTweez Handpiece (IntelliHeat versions).
| PACE | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 8007-0454 |
| Product Name | MBT 350 with TD-100, MT-100 & SX-100 |
| Equipment Type | MBT 350 with TD-100, MT-100 & SX-100 |
PVDF, PP-R, PP-H, PP-Pure® Pigmented PP, PolyPure® PPn, ECTFE (Halar®), Poly-Flo®, and PE 100-RC