PACE Tip-Heater Cartridge Iron, 230V; Supply Voltage V Ac Pace 6010-0168-P1

Description
TIP-HEATER CARTRIDGE IRON, 230V; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
TIP-HEATER CARTRIDGE IRON, 230V; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip-Heater Cartridge Iron, 230V; Supply Voltage V Ac Pace - 81AC3138 - Newark, An Avnet Company
Chicago, IL, United States
Tip-Heater Cartridge Iron, 230V; Supply Voltage V Ac Pace
81AC3138
Tip-Heater Cartridge Iron, 230V; Supply Voltage V Ac Pace 81AC3138
TIP-HEATER CARTRIDGE IRON, 230V; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TIP-HEATER CARTRIDGE IRON, 230V; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 81AC3138
Product Name Tip-Heater Cartridge Iron, 230V; Supply Voltage V Ac Pace
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1047678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Plastic Extrusion Welding Gun - STARGUN R - SB 20 - Ritmo America, LLC
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Plastic Welding Process; Plastic Extrusion; Welding
AC Input Voltage 208-230/240V_60Hz
View Details