PACE SX-100 Sodr-X-Tractor (SensaTemp, Black Connector) 6010-0106-P1

Description
The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 Desoldering Tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximise productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Tips supplied separately.
Datasheet
Description
The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 Desoldering Tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximise productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Tips supplied separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SX-100 Sodr-X-Tractor (SensaTemp, Black Connector) - 6010-0106-P1 - PACE
Southern Pines, NC, USA
SX-100 Sodr-X-Tractor (SensaTemp, Black Connector)
6010-0106-P1
SX-100 Sodr-X-Tractor (SensaTemp, Black Connector) 6010-0106-P1
The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 Desoldering Tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximise productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Tips supplied separately.

The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 Desoldering Tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximise productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Tips supplied separately.

Supplier's Site
Hand Piece, Sx-90, Sensatemp; Supply Voltage Vac Pace - 51R8202 - Newark, An Avnet Company
Chicago, IL, United States
Hand Piece, Sx-90, Sensatemp; Supply Voltage Vac Pace
51R8202
Hand Piece, Sx-90, Sensatemp; Supply Voltage Vac Pace 51R8202
HAND PIECE, SX-90, SENSATEMP; Supply Voltage VAC:230V; Output Power:-; Heat Temperature Max:399°C; Product Range:-; Plug Type:- RoHS Compliant: Yes

HAND PIECE, SX-90, SENSATEMP; Supply Voltage VAC:230V; Output Power:-; Heat Temperature Max:399°C; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PACE Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 6010-0106-P1 51R8202
Product Name SX-100 Sodr-X-Tractor (SensaTemp, Black Connector) Hand Piece, Sx-90, Sensatemp; Supply Voltage Vac Pace
Equipment Type SX-100 Sodr-X-Tractor (SensaTemp, Black Connector)
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 200 amps
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
MIG/MAG Welding Machine - Caddy® Mig C200i - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Brazing; Welding; MIG (GMAW)
Material Capability Mild Steels, Aluminum, Stainless Steel
View Details
TD-100 Tips - 1124-0530-P1 - PACE
Specs
Equipment Type TD-100 Tips
Process Capability Soldering Stations, Irons & Accessories
View Details