The Soldering Iron Tip, 60Deg Bevel, 0.4Mm (part number 69AC1544) is designed for use with the PACE AccuDrive ADS200 Production Soldering Station. This tip features a 60-degree bevel and a nozzle width of 0.4mm, making it suitable for precision soldering tasks, particularly in applications requiring fine detail work. The product is part of the AccuDrive Blue Series, which is known for its compatibility with the ADS200's advanced temperature control technology. The tip is RoHS compliant, ensuring it meets environmental safety standards. This specific geometry allows for effective soldering on small components, enhancing the overall efficiency and accuracy of soldering operations.
SOLDERING IRON TIP, 60DEG BEVEL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:60° Bevel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 69AC1544 |
| Product Name | Soldering Iron Tip, 60Deg Bevel, 0.4Mm; Tip / Nozzle Width Pace |
PVDF