ESAB Welding and Cutting Products Narrow Gap Welding System HNG Multi

Description
Features Designed for both Single (AC or DC) and Tandem (DC/ AC or AC/AC) wire welding in parallel or almost parallel joints, ranging in width from 18 mm (0.71 in.) and in depth down to 350 mm (13.8 in.). Meets the demands for a fully automatic welding process with accurate controlling of all parameters for reduced welding times and perfect weld metal when welding high-tensile material. Designed around the flat, welding nozzle. The reciprocating movement of the nozzle is accomplished by means of a pneumatic three position cylinder and is transferred from cylinder to nozzle through a shaft transmission system. The welding head is equipped with separate joint tracking system for vertical and horizontal joint tracking, respectively. Automatic shift overlap. Possible to weld up to 50 mm (1.97 in.) joint width. Air-cooled torch High productivity. Optional WeldLog - computer program for welding supervision and documentation.
Description
Features Designed for both Single (AC or DC) and Tandem (DC/ AC or AC/AC) wire welding in parallel or almost parallel joints, ranging in width from 18 mm (0.71 in.) and in depth down to 350 mm (13.8 in.). Meets the demands for a fully automatic welding process with accurate controlling of all parameters for reduced welding times and perfect weld metal when welding high-tensile material. Designed around the flat, welding nozzle. The reciprocating movement of the nozzle is accomplished by means of a pneumatic three position cylinder and is transferred from cylinder to nozzle through a shaft transmission system. The welding head is equipped with separate joint tracking system for vertical and horizontal joint tracking, respectively. Automatic shift overlap. Possible to weld up to 50 mm (1.97 in.) joint width. Air-cooled torch High productivity. Optional WeldLog - computer program for welding supervision and documentation.

Suppliers

Company
Product
Description
Supplier Links
Narrow Gap Welding System - HNG Multi - ESAB Welding and Cutting Products
Florence, SC, USA
Narrow Gap Welding System
HNG Multi
Narrow Gap Welding System HNG Multi
Features Designed for both Single (AC or DC) and Tandem (DC/ AC or AC/AC) wire welding in parallel or almost parallel joints, ranging in width from 18 mm (0.71 in.) and in depth down to 350 mm (13.8 in.). Meets the demands for a fully automatic welding process with accurate controlling of all parameters for reduced welding times and perfect weld metal when welding high-tensile material. Designed around the flat, welding nozzle. The reciprocating movement of the nozzle is accomplished by means of a pneumatic three position cylinder and is transferred from cylinder to nozzle through a shaft transmission system. The welding head is equipped with separate joint tracking system for vertical and horizontal joint tracking, respectively. Automatic shift overlap. Possible to weld up to 50 mm (1.97 in.) joint width. Air-cooled torch High productivity. Optional WeldLog - computer program for welding supervision and documentation.

Features

  • Designed for both Single (AC or DC) and Tandem (DC/ AC or AC/AC) wire welding in parallel or almost parallel joints, ranging in width from 18 mm (0.71 in.) and in depth down to 350 mm (13.8 in.).
  • Meets the demands for a fully automatic welding process with accurate controlling of all parameters for reduced welding times and perfect weld metal when welding high-tensile material.
  • Designed around the flat, welding nozzle. The reciprocating movement of the nozzle is accomplished by means of a pneumatic three position cylinder and is transferred from cylinder to nozzle through a shaft transmission system.
  • The welding head is equipped with separate joint tracking system for vertical and horizontal joint tracking, respectively.
  • Automatic shift overlap.
  • Possible to weld up to 50 mm (1.97 in.) joint width.
  • Air-cooled torch
  • High productivity.
  • Optional WeldLog - computer program for welding supervision and documentation.
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Number HNG Multi
Product Name Narrow Gap Welding System
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Iron Tips - 512676 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Gas-Cooled Torch - HW-17 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding; TIG (GTAW)
Output Current 15 amps
View Details
Induction Tube-welding System - ELOWELD - SMS Elotherm North America
Specs
Process Capability Welding (optional feature)
View Details