PACE WJS 100 High Power Tips 1128-0013-P1

Description
3/32" 30 Degree Chisel Tip
Description
3/32" 30 Degree Chisel Tip
Datasheet
Datasheet Summary
Powered by GS/AI

The Tip, Chisel, 3/32, WJS 100 is designed for use with WJS 100 high-power soldering systems. It features a chisel tip style with a nozzle width of 2.388 mm and a length of 9.017 mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The chisel design allows for effective soldering applications, making it suitable for various electronic assembly tasks.

Datasheet Summary
Powered by GS/AI

The Tip, Chisel, 3/32, WJS 100 is designed for use with WJS 100 high-power soldering systems. It features a chisel tip style with a nozzle width of 2.388 mm and a length of 9.017 mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The chisel design allows for effective soldering applications, making it suitable for various electronic assembly tasks.

Suppliers

Company
Product
Description
Supplier Links
WJS 100 High Power Tips - 1128-0013-P1 - PACE
Southern Pines, NC, USA
WJS 100 High Power Tips
1128-0013-P1
WJS 100 High Power Tips 1128-0013-P1
3/32" 30 Degree Chisel Tip

3/32" 30 Degree Chisel Tip

Supplier's Site
Tip, Chisel, 3/32, Wjs 100; Tip / Nozzle Width Pace - 37T9067 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Chisel, 3/32, Wjs 100; Tip / Nozzle Width Pace
37T9067
Tip, Chisel, 3/32, Wjs 100; Tip / Nozzle Width Pace 37T9067
TIP, CHISEL, 3/32", WJS 100; Tip / Nozzle Width:2.388mm; Tip / Nozzle Style:Chisel; For Use With:WJS 100 High-Power Soldering Systems; Product Range:-; Tip / Nozzle Length:9.017mm RoHS Compliant: Yes

TIP, CHISEL, 3/32", WJS 100; Tip / Nozzle Width:2.388mm; Tip / Nozzle Style:Chisel; For Use With:WJS 100 High-Power Soldering Systems; Product Range:-; Tip / Nozzle Length:9.017mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PACE Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1128-0013-P1 37T9067
Product Name WJS 100 High Power Tips Tip, Chisel, 3/32, Wjs 100; Tip / Nozzle Width Pace
Equipment Type WJS 100 High Power Tips
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631090 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Power Source - ARISTO MIG 5000iR - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type PowerSource / Station
Process Capability Welding
AC Input Voltage International Power or Voltages - 50 Hz
View Details
Specs
Equipment Type SMR Tips for the CT, RT, LF, and TS Handpieces
Process Capability Soldering Stations, Irons & Accessories
View Details