P. E. Guerin Clubman Basin Set: Nº 14901 with Levers 14901

Description
Clubman Basin Set Knobs and Levers available in teak, ebony, natural, mahogany or stained black polyurethane (shown) finish.
Datasheet
Description
Clubman Basin Set Knobs and Levers available in teak, ebony, natural, mahogany or stained black polyurethane (shown) finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clubman Basin Set: Nº 14901 with Levers - 14901 - P. E. Guerin
New York, NY, USA
Clubman Basin Set: Nº 14901 with Levers
14901
Clubman Basin Set: Nº 14901 with Levers 14901
Clubman Basin Set Knobs and Levers available in teak, ebony, natural, mahogany or stained black polyurethane (shown) finish.

Clubman Basin Set Knobs and Levers available in teak, ebony, natural, mahogany or stained black polyurethane (shown) finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 14901
Product Name Clubman Basin Set: Nº 14901 with Levers
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 35 FG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details
Lead Free Wall Mount Bar Faucet 3 In Swivel Gooseneck Spout - 0239883 - Watts
Specs
Applications Commercial
Material Brass
Mounting Wall
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details