P. E. Guerin Deck-Mount Roman Tub Spout: Nº 13206 Two-Valve Deck-Mount Tub Set with Knobs 13206

Description
Nº 13210 Three-Valve Deck-Mount Tub Set with Knobs Nº 13211 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet
Description
Nº 13210 Three-Valve Deck-Mount Tub Set with Knobs Nº 13211 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deck-Mount Roman Tub Spout: Nº 13206 Two-Valve Deck-Mount Tub Set with Knobs - 13206 - P. E. Guerin
New York, NY, USA
Deck-Mount Roman Tub Spout: Nº 13206 Two-Valve Deck-Mount Tub Set with Knobs
13206
Deck-Mount Roman Tub Spout: Nº 13206 Two-Valve Deck-Mount Tub Set with Knobs 13206
Nº 13210 Three-Valve Deck-Mount Tub Set with Knobs Nº 13211 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.

Nº 13210 Three-Valve Deck-Mount Tub Set with Knobs
Nº 13211 Three-Valve Deck-Mount Tub Set with Levers
All matching bathroom accessories available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 13206
Product Name Deck-Mount Roman Tub Spout: Nº 13206 Two-Valve Deck-Mount Tub Set with Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 TH O - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Hose Bibb Hex Shoulder Sillcock with Tee Handle - SC-5 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details