P. E. Guerin Lotus Deck-Mount Roman Tub Spout: Nº 12206 Two-Valve Deck Mount Tub Set with Knobs 12206

Description
Nº 12210 Three-Valve Deck Mount Tub Set with Knobs Nº 12211 Three-Valve Deck Mount Tub Set with Levers
Datasheet
Description
Nº 12210 Three-Valve Deck Mount Tub Set with Knobs Nº 12211 Three-Valve Deck Mount Tub Set with Levers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lotus Deck-Mount Roman Tub Spout: Nº 12206 Two-Valve Deck Mount Tub Set with Knobs - 12206 - P. E. Guerin
New York, NY, USA
Lotus Deck-Mount Roman Tub Spout: Nº 12206 Two-Valve Deck Mount Tub Set with Knobs
12206
Lotus Deck-Mount Roman Tub Spout: Nº 12206 Two-Valve Deck Mount Tub Set with Knobs 12206
Nº 12210 Three-Valve Deck Mount Tub Set with Knobs Nº 12211 Three-Valve Deck Mount Tub Set with Levers

Nº 12210 Three-Valve Deck Mount Tub Set with Knobs
Nº 12211 Three-Valve Deck Mount Tub Set with Levers

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 12206
Product Name Lotus Deck-Mount Roman Tub Spout: Nº 12206 Two-Valve Deck Mount Tub Set with Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Hose Bibb Hex Shoulder Sillcock with Tee Handle - SC-6 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Commercial Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Commercial; Food Service
Certifications and Standards ADA Compliant
Flow Rate 90 GPH (94.64 ml/sec)
View Details