P. E. Guerin Scallop Deck-Mount Roman Tub Spout: Nº 12807 Two-Valve Deck-Mount Tub Set with Levers 12807

Description
Nº 12810 Three-Valve Deck-Mount Tub Set with Knobs Nº 12811 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet
Description
Nº 12810 Three-Valve Deck-Mount Tub Set with Knobs Nº 12811 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scallop Deck-Mount Roman Tub Spout: Nº 12807 Two-Valve Deck-Mount Tub Set with Levers - 12807 - P. E. Guerin
New York, NY, USA
Scallop Deck-Mount Roman Tub Spout: Nº 12807 Two-Valve Deck-Mount Tub Set with Levers
12807
Scallop Deck-Mount Roman Tub Spout: Nº 12807 Two-Valve Deck-Mount Tub Set with Levers 12807
Nº 12810 Three-Valve Deck-Mount Tub Set with Knobs Nº 12811 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.

Nº 12810 Three-Valve Deck-Mount Tub Set with Knobs
Nº 12811 Three-Valve Deck-Mount Tub Set with Levers
All matching bathroom accessories available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 12807
Product Name Scallop Deck-Mount Roman Tub Spout: Nº 12807 Two-Valve Deck-Mount Tub Set with Levers
Unlock Full Specs
to access all available technical data

Similar Products

Hose Bibb Hex Shoulder Sillcock with Tee Handle - SC-6 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Bathroom
Certifications and Standards ADA Compliant
Flow Rate 30 to 90 GPH (31.55 to 94.64 ml/sec)
View Details