Watts Hose Bibb Hex Shoulder Sillcock with Tee Handle SC-6

Description
Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.
Datasheet
Description
Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Bibb Hex Shoulder Sillcock with Tee Handle - SC-6 - Watts
North Andover, MA, USA
Hose Bibb Hex Shoulder Sillcock with Tee Handle
SC-6
Hose Bibb Hex Shoulder Sillcock with Tee Handle SC-6
Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.

Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number SC-6
Product Name Hose Bibb Hex Shoulder Sillcock with Tee Handle
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
Mounting Wall
Unlock Full Specs
to access all available technical data

Similar Products

Lead Free Wall Mount Bar Faucet 9 In Swivel Gooseneck Spout - 0239887 - Watts
Specs
Applications Commercial
Material Brass
Mounting Wall
View Details
Ceramic Faucet Valves - Cice™ Optima 35 OGT - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details