P. E. Guerin Reed & Bead Deck-Mount Roman Tub Spout: Nº 12407 Two-Valve Deck Mount Tub Spout with Levers 12407

Description
Above 8 " Spout dimension is center to center. Overall 8 " Spout length 10 ⅛" " Above 10 " Spout dimension is center to center. Overall 10 " Spout length is 12 ½" " Nº 12410 Three-Valve Deck Mount Tub Set with Knobs Nº 12411 Three-Valve Deck Mount Tub Set with Levers
Datasheet
Description
Above 8 " Spout dimension is center to center. Overall 8 " Spout length 10 ⅛" " Above 10 " Spout dimension is center to center. Overall 10 " Spout length is 12 ½" " Nº 12410 Three-Valve Deck Mount Tub Set with Knobs Nº 12411 Three-Valve Deck Mount Tub Set with Levers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed & Bead Deck-Mount Roman Tub Spout: Nº 12407 Two-Valve Deck Mount Tub Spout with Levers - 12407 - P. E. Guerin
New York, NY, USA
Reed & Bead Deck-Mount Roman Tub Spout: Nº 12407 Two-Valve Deck Mount Tub Spout with Levers
12407
Reed & Bead Deck-Mount Roman Tub Spout: Nº 12407 Two-Valve Deck Mount Tub Spout with Levers 12407
Above 8 " Spout dimension is center to center. Overall 8 " Spout length 10 ⅛" " Above 10 " Spout dimension is center to center. Overall 10 " Spout length is 12 ½" " Nº 12410 Three-Valve Deck Mount Tub Set with Knobs Nº 12411 Three-Valve Deck Mount Tub Set with Levers

Above 8 " Spout dimension is center to center.
Overall 8 " Spout length 10 ⅛" "
Above 10 " Spout dimension is center to center.
Overall 10 " Spout length is 12 ½" "
Nº 12410 Three-Valve Deck Mount Tub Set with Knobs
Nº 12411 Three-Valve Deck Mount Tub Set with Levers

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 12407
Product Name Reed & Bead Deck-Mount Roman Tub Spout: Nº 12407 Two-Valve Deck Mount Tub Spout with Levers
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 35 FGT - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details
8 IN Wall Mount Faucet with 14 IN Swivel Spout - 0239899 - Watts
Specs
Applications Commercial
Material Brass
Mounting Wall
View Details
Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Bathroom
Certifications and Standards ADA Compliant
Flow Rate 30 to 90 GPH (31.55 to 94.64 ml/sec)
View Details