Apogee Imaging Systems Alta® F Series High Performance Cooled CCD Front-Illuminated Camera F43 2048 x 2048 24µ

Description
The F43 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F43 uses an exceptionally large format monochrome 4-megapixel full frame front-illuminated sensor. Its large pixels give it very high full well capacity, making it ideal for applications high dynamic range. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 1 to 5 MHz 16-Bit digitization 32 MByte camera memory Field upgradeable firmware Subarray readout and fast sequencing modes 32/64 bit ActiveX drivers included with every system Programmable cooling to 55°C below ambient General purpose programmable I/O port Adjustable fan speed for low/zero vibration Programmable status indicators AR coated silica windows RBI pre-flash available Moisture free chambers Liquid cooling option Precision locking filter wheels optional
Datasheet
Description
The F43 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F43 uses an exceptionally large format monochrome 4-megapixel full frame front-illuminated sensor. Its large pixels give it very high full well capacity, making it ideal for applications high dynamic range. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 1 to 5 MHz 16-Bit digitization 32 MByte camera memory Field upgradeable firmware Subarray readout and fast sequencing modes 32/64 bit ActiveX drivers included with every system Programmable cooling to 55°C below ambient General purpose programmable I/O port Adjustable fan speed for low/zero vibration Programmable status indicators AR coated silica windows RBI pre-flash available Moisture free chambers Liquid cooling option Precision locking filter wheels optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera - F43 2048 x 2048 24µ - Apogee Imaging Systems
Roseville, CA, USA
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera
F43 2048 x 2048 24µ
Alta® F Series High Performance Cooled CCD Front-Illuminated Camera F43 2048 x 2048 24µ
The F43 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F43 uses an exceptionally large format monochrome 4-megapixel full frame front-illuminated sensor. Its large pixels give it very high full well capacity, making it ideal for applications high dynamic range. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 1 to 5 MHz 16-Bit digitization 32 MByte camera memory Field upgradeable firmware Subarray readout and fast sequencing modes 32/64 bit ActiveX drivers included with every system Programmable cooling to 55°C below ambient General purpose programmable I/O port Adjustable fan speed for low/zero vibration Programmable status indicators AR coated silica windows RBI pre-flash available Moisture free chambers Liquid cooling option Precision locking filter wheels optional

The F43 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F43 uses an exceptionally large format monochrome 4-megapixel full frame front-illuminated sensor. Its large pixels give it very high full well capacity, making it ideal for applications high dynamic range. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity.

  • 1 to 5 MHz 16-Bit digitization
  • 32 MByte camera memory
  • Field upgradeable firmware
  • Subarray readout and fast sequencing modes
  • 32/64 bit ActiveX drivers included with every system
  • Programmable cooling to 55°C below ambient
  • General purpose programmable I/O port
  • Adjustable fan speed for low/zero vibration
  • Programmable status indicators
  • AR coated silica windows
  • RBI pre-flash available
  • Moisture free chambers
  • Liquid cooling option
  • Precision locking filter wheels optional
Supplier's Site Datasheet

Technical Specifications

  Apogee Imaging Systems
Product Category Scientific Imagers
Product Number F43 2048 x 2048 24µ
Product Name Alta® F Series High Performance Cooled CCD Front-Illuminated Camera
Unlock Full Specs
to access all available technical data

Similar Products