The F16 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F16 uses a very large format 16-megapixel full frame sensor with microlenses, ideal for applications requiring large field of view, such as sky surveys and radiology. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity.
1 to 8 MHz 16-Bit digitization
32 MByte camera memory
Field upgradeable firmware
Subarray readout and fast sequencing modes
32/64 bit ActiveX drivers included with every system
Programmable cooling to 45°C below ambient
General purpose programmable I/O port
Adjustable fan speed for low/zero vibration
Programmable status indicators
AR coated silica windows
RBI pre-flash available
Moisture free chambers
Liquid cooling option
Precision locking filter wheels optional
The F16 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F16 uses a very large format 16-megapixel full frame sensor with microlenses, ideal for applications requiring large field of view, such as sky surveys and radiology. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity.
- 1 to 8 MHz 16-Bit digitization
- 32 MByte camera memory
- Field upgradeable firmware
- Subarray readout and fast sequencing modes
- 32/64 bit ActiveX drivers included with every system
- Programmable cooling to 45°C below ambient
- General purpose programmable I/O port
- Adjustable fan speed for low/zero vibration
- Programmable status indicators
- AR coated silica windows
- RBI pre-flash available
- Moisture free chambers
- Liquid cooling option
- Precision locking filter wheels optional