Hitachi High-Tech America Temperature Compensated Surface and Trace Copper Thickness Gauge CMI165

Description
The CMI 165 Copper Plating Gauge is a handheld coating thickness gauge that is specifically designed for PCB electronics manufacturers and copper platers who require quick, easy, accurate and repeatable measurements on hot or cold copper traces or panels.
Description
The CMI 165 Copper Plating Gauge is a handheld coating thickness gauge that is specifically designed for PCB electronics manufacturers and copper platers who require quick, easy, accurate and repeatable measurements on hot or cold copper traces or panels.
Datasheet
Datasheet Summary
Powered by GS/AI

The CMI165 is a temperature-compensated surface and trace copper thickness gauge designed for accurate in-process inspection of copper thickness on PCBs, regardless of the copper's temperature. It is suitable for measuring copper on both hot and cold surfaces, making it ideal for quality assurance in PCB manufacturing and assembly. The gauge can measure copper thickness in various units, including micrometers, mils, and ounces, and is capable of measuring thin etched traces down to 204 micrometers without the need for standards.

This portable and durable gauge features a protective case, an illuminated probe tip for easy positioning, and a user interface available in English or Simplified Chinese. It employs a 4-point electrical probe with a resistance method, ensuring compliance with EN 14571, and offers high repeatability and reliability. The CMI165 is factory calibrated and certified, and it supports both static and continuous mode measurements. It is powered by AA batteries and includes a replaceable probe tip, eliminating the need for recalibration and minimizing factory downtime.

Datasheet Summary
Powered by GS/AI

The CMI165 is a temperature-compensated surface and trace copper thickness gauge designed for accurate in-process inspection of copper thickness on PCBs, regardless of the copper's temperature. It is suitable for measuring copper on both hot and cold surfaces, making it ideal for quality assurance in PCB manufacturing and assembly. The gauge can measure copper thickness in various units, including micrometers, mils, and ounces, and is capable of measuring thin etched traces down to 204 micrometers without the need for standards.

This portable and durable gauge features a protective case, an illuminated probe tip for easy positioning, and a user interface available in English or Simplified Chinese. It employs a 4-point electrical probe with a resistance method, ensuring compliance with EN 14571, and offers high repeatability and reliability. The CMI165 is factory calibrated and certified, and it supports both static and continuous mode measurements. It is powered by AA batteries and includes a replaceable probe tip, eliminating the need for recalibration and minimizing factory downtime.

Suppliers

Company
Product
Description
Supplier Links
Temperature Compensated Surface and Trace Copper Thickness Gauge - CMI165 - Hitachi High-Tech America
Westford, MA, United States
Temperature Compensated Surface and Trace Copper Thickness Gauge
CMI165
Temperature Compensated Surface and Trace Copper Thickness Gauge CMI165
The CMI 165 Copper Plating Gauge is a handheld coating thickness gauge that is specifically designed for PCB electronics manufacturers and copper platers who require quick, easy, accurate and repeatable measurements on hot or cold copper traces or panels.

The CMI 165 Copper Plating Gauge is a handheld coating thickness gauge that is specifically designed for PCB electronics manufacturers and copper platers who require quick, easy, accurate and repeatable measurements on hot or cold copper traces or panels.

Supplier's Site Datasheet

Technical Specifications

  Hitachi High-Tech America
Product Category Nondestructive Testing (NDT) Probes
Product Number CMI165
Product Name Temperature Compensated Surface and Trace Copper Thickness Gauge
NDT Probe Technology Eddy Current
Unlock Full Specs
to access all available technical data

Similar Products

Tabletop Probe Station - Model PS-100 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Standard Angle Beam Transducer - A564S-RM - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Probe Style Angle Beam
Frequency 2250 kHz
View Details
Copper Foil and Laminate Gauge - CMI95M - Hitachi High-Tech America
Specs
NDT Probe Technology Eddy Current
Application Coating Thickness
Probe Style Surface Probe
View Details