Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. The Aspen CG6 uses a large format megapixel Truesense Imaging sensor. This CCD has two output amplifiers: one for low noise and a second for exceptionally high dynamic range. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity.
1 to 16 MHz 16-Bit digitization
USB and Ethernet interface
Programmable cooling up to 65°C below ambient
High reliability shutter (>5 million cycles)
32 MByte camera memory
Subarray readout and fast sequencing modes
Adjustable fan speed for low/zero vibration
General purpose programmable I/O port
Programmable status indicators
32/64 bit ActiveX drivers included
Field upgradeable firmware
AR coated silica windows
RBI pre-flash
Liquid cooling option
Precision locking filter wheels optional
Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. The Aspen CG6 uses a large format megapixel Truesense Imaging sensor. This CCD has two output amplifiers: one for low noise and a second for exceptionally high dynamic range. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity.
- 1 to 16 MHz 16-Bit digitization
- USB and Ethernet interface
- Programmable cooling up to 65°C below ambient
- High reliability shutter (>5 million cycles)
- 32 MByte camera memory
- Subarray readout and fast sequencing modes
- Adjustable fan speed for low/zero vibration
- General purpose programmable I/O port
- Programmable status indicators
- 32/64 bit ActiveX drivers included
- Field upgradeable firmware
- AR coated silica windows
- RBI pre-flash
- Liquid cooling option
- Precision locking filter wheels optional