Apogee Imaging Systems Aspen® Series High Performance Cooled CCD Interline Transfer Camera System CG16000 4872 x 3248 7.4µ

Description
Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. The Aspen CG16000 has a 16-megapixel interline transfer sensor with high quantum efficiency. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 1 to 16 MHz 16-Bit digitization USB and Ethernet interface Programmable cooling up to 65°C below ambient High reliability shutter (>5 million cycles) 32 MByte camera memory Subarray readout and fast sequencing modes Adjustable fan speed for low/zero vibration General purpose programmable I/O port Programmable status indicators 32/64 bit ActiveX drivers included Field upgradeable firmware AR coated silica windows Liquid cooling option Precision locking filter wheels optional
Datasheet
Description
Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. The Aspen CG16000 has a 16-megapixel interline transfer sensor with high quantum efficiency. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 1 to 16 MHz 16-Bit digitization USB and Ethernet interface Programmable cooling up to 65°C below ambient High reliability shutter (>5 million cycles) 32 MByte camera memory Subarray readout and fast sequencing modes Adjustable fan speed for low/zero vibration General purpose programmable I/O port Programmable status indicators 32/64 bit ActiveX drivers included Field upgradeable firmware AR coated silica windows Liquid cooling option Precision locking filter wheels optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aspen® Series High Performance Cooled CCD Interline Transfer Camera System - CG16000 4872 x 3248 7.4µ - Apogee Imaging Systems
Roseville, CA, USA
Aspen® Series High Performance Cooled CCD Interline Transfer Camera System
CG16000 4872 x 3248 7.4µ
Aspen® Series High Performance Cooled CCD Interline Transfer Camera System CG16000 4872 x 3248 7.4µ
Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. The Aspen CG16000 has a 16-megapixel interline transfer sensor with high quantum efficiency. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 1 to 16 MHz 16-Bit digitization USB and Ethernet interface Programmable cooling up to 65°C below ambient High reliability shutter (>5 million cycles) 32 MByte camera memory Subarray readout and fast sequencing modes Adjustable fan speed for low/zero vibration General purpose programmable I/O port Programmable status indicators 32/64 bit ActiveX drivers included Field upgradeable firmware AR coated silica windows Liquid cooling option Precision locking filter wheels optional

Aspen is the newest in design innovation from Apogee Imaging Systems. Aspen increases cooling performance in a smaller package, improves stray light baffling, adds a Network interface with a built-in web server, supports dual output CCDs up to 16Mhz and sets a new standard in shutter reliability. The Aspen CG16000 has a 16-megapixel interline transfer sensor with high quantum efficiency. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity.

  • 1 to 16 MHz 16-Bit digitization
  • USB and Ethernet interface
  • Programmable cooling up to 65°C below ambient
  • High reliability shutter (>5 million cycles)
  • 32 MByte camera memory
  • Subarray readout and fast sequencing modes
  • Adjustable fan speed for low/zero vibration
  • General purpose programmable I/O port
  • Programmable status indicators
  • 32/64 bit ActiveX drivers included
  • Field upgradeable firmware
  • AR coated silica windows
  • Liquid cooling option
  • Precision locking filter wheels optional
Supplier's Site Datasheet

Technical Specifications

  Apogee Imaging Systems
Product Category Scientific Imagers
Product Number CG16000 4872 x 3248 7.4µ
Product Name Aspen® Series High Performance Cooled CCD Interline Transfer Camera System
Unlock Full Specs
to access all available technical data

Similar Products