A moisture-curing, polyether adhesive for use on vertical applications such as spheres, vessels and tank walls. Its two-component formulation offers several distinct advantages including excellent workability, extended pot life, instantaneous holding strength and low permeability.
VOC Compliant. Meets the general requirements for VOC emissions of SCAQMD Rule 1168, July 1, 2005 adhesive and sealant applications, as analyzed by the methods specified in Rule 1168.
Meets the stainless steel service requirements of MIL-DTL -24244D (SH) and ASTM C795.
U.S. Stock Item. Available in standard 3.5 gallon pails.
| Owens Corning® FOAMGLAS® Insulation | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | PC® 99 2K |
| Product Name | Moisture Curing Adhesive / Sealant |
| Substrate Compatibility | Porous Surfaces; Nonporous, Itself |
| Cure / Technology | Reactive or Moisture Cured |
| Features | Adhesive |
| Industry | Insulation Systems |