PC® 74 A1 is a pre-mixed mineral adhesive and basic plaster, class CS II according to DIN EN 998-1 for interior insulation. Hydraulic hardening and surfactant active. The PC® 74 A1 is non-combustible (building material class A1 according to EN 13501).
PC® 74 A1 mixed with water, can be used as an adhesive and as a reinforced base coat on FOAMGLAS® slabs.
| Owens Corning® FOAMGLAS® Insulation | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | PC® 74 A1 Coating |
| Product Name | Pre-Mixed Mineral Adhesive and Basic Plaster |
| Type | Coating; Base Coat |
| Chemistry | Mixed Mineral |
| Cure / Setting Technology | Film Drying |
| Form | Water; Powder |