ODG (Origin Data Global) Proximity Sensors KTM1302MD-ST3

Description
SOT-23-3L Hall Switches ROHS
Description
SOT-23-3L Hall Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KTM1302MD-ST3 - ODG (Origin Data Global)
Shenzhen, China
Proximity Sensors
KTM1302MD-ST3
Proximity Sensors KTM1302MD-ST3
SOT-23-3L Hall Switches ROHS

SOT-23-3L Hall Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Proximity Sensors
Product Number KTM1302MD-ST3
Product Name Proximity Sensors
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-M18NB-NS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Repeatability 9.45 mils (240 µm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3474 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Inductive Proximity Sensors - 5000000315-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details