ODG (Origin Data Global) Speakers HDK-3008BB-BOX

Description
8次 1kHz 100dB@1W,10cm 2.2W Speakers ROHS
Description
8次 1kHz 100dB@1W,10cm 2.2W Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 1kHz 100dB@1W,10cm 2.2W Speakers ROHS

8次 1kHz 100dB@1W,10cm 2.2W Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-3008BB-BOX
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1812075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.46 inch (37 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details