ODG (Origin Data Global) Speakers HDK-181308ZA-4W14

Description
8次 500Hz 91dB@0.1W,10cm 1W Speakers ROHS
Description
8次 500Hz 91dB@0.1W,10cm 1W Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 500Hz 91dB@0.1W,10cm 1W Speakers ROHS

8次 500Hz 91dB@0.1W,10cm 1W Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-181308ZA-4W14
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.11 inch (206 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details