ODG (Origin Data Global) Speakers HDK-1808AA-9C

Description
8次 1W Speakers ROHS
Description
8次 1W Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 1W Speakers ROHS

8次 1W Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-1808AA-9C
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.54 inch (39 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speakers - 458-1119-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1600 Hz
View Details
 - TWIN 18X-SUB ACTIVE - Wharfedale Pro
Specs
SPL 130 dB
Impedance 4 ohms
Sensitivity 102 dB
View Details