ODG (Origin Data Global) Proximity Sensors HAL2482SN

Description
SOT-23-5L Hall Switches ROHS
Description
SOT-23-5L Hall Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - HAL2482SN - ODG (Origin Data Global)
Shenzhen, China
Proximity Sensors
HAL2482SN
Proximity Sensors HAL2482SN
SOT-23-5L Hall Switches ROHS

SOT-23-5L Hall Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Proximity Sensors
Product Number HAL2482SN
Product Name Proximity Sensors
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000002590-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3592 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details