ODG (Origin Data Global) Antennas AICP001

Description
13 3.77dBi Linear Polarization 10W Antennas ROHS
Description
13 3.77dBi Linear Polarization 10W Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - AICP001 - ODG (Origin Data Global)
Shenzhen, China
Antennas
AICP001
Antennas AICP001
13 3.77dBi Linear Polarization 10W Antennas ROHS

13 3.77dBi Linear Polarization 10W Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number AICP001
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Multi-Band Antennas - 2766671 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 150.0 to ? MHz
Gain 3.8 dB
View Details
2G/3G/4G Combo Screw Mount Antenna with RG174 Cable (L-3MTR) + SMA Male St. Connector - ET-234SR-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details