ODG (Origin Data Global) Antennas AEUP002

Description
6 4.79dBi Built-in Antenna Linear Polarization 4.45GHz 10W Antennas ROHS
Description
6 4.79dBi Built-in Antenna Linear Polarization 4.45GHz 10W Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - AEUP002 - ODG (Origin Data Global)
Shenzhen, China
Antennas
AEUP002
Antennas AEUP002
6 4.79dBi Built-in Antenna Linear Polarization 4.45GHz 10W Antennas ROHS

6 4.79dBi Built-in Antenna Linear Polarization 4.45GHz 10W Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number AEUP002
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

433MHz 8dbi Flexible PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-4338FPC-5L10CP44-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 8 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 2195846-2 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details