ODG (Origin Data Global) Microphones 1583N16-U

Description
Microphone Preamplifiers Lw-Noise Differntial Audio Preamp IC
Datasheet
Description
Microphone Preamplifiers Lw-Noise Differntial Audio Preamp IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 1583N16-U - ODG (Origin Data Global)
Shenzhen, China
Microphones
1583N16-U
Microphones 1583N16-U
Microphone Preamplifiers Lw-Noise Differntial Audio Preamp IC

Microphone Preamplifiers Lw-Noise Differntial Audio Preamp IC

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number 1583N16-U
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Directional
Frequency Response 100 to 16000 Hz
View Details
Audio Products - Microphones - 1095715-SPU0409HD5H-PB - Win Source Electronics
Specs
Frequency Response 100 to 100000 Hz
Impedance 100 ohms
View Details
2 suppliers
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
View Details