The Optoma TS526 enables you to take school curriculum and presentations to the next level by displaying bright, colorful and memorable images. With brightness rated at 2800 ANSI lumens and a 3000:1 contrast ratio - screen text is easy to read from the back of the room. Filter-free design, a dependable long-life DLP® chip, low power consumption and an energy-saving lamp setting allow significant cost savings in the long run. The TS526 is backed by Optoma’s 3 year Express Replacement Service and one year lamp warranty for added peace of mind.
Native SVGA resolution
Rich color display - Texas Instruments DLP with BrilliantColor™ Technology
Wide range of connectivity options: VGA-in, VGA-out, S-video, Composite Video, Audio-in, Audio-out and RS-232
Security – display feature, control panel lock, security bar and password protection
Eco-friendly power consumption – sub-one watt standby mode
Rapid on/off feature – won’t keep your audience waiting
The Optoma TS526 enables you to take school curriculum and presentations to the next level by displaying bright, colorful and memorable images. With brightness rated at 2800 ANSI lumens and a 3000:1 contrast ratio - screen text is easy to read from the back of the room. Filter-free design, a dependable long-life DLP® chip, low power consumption and an energy-saving lamp setting allow significant cost savings in the long run. The TS526 is backed by Optoma’s 3 year Express Replacement Service and one year lamp warranty for added peace of mind.
- Native SVGA resolution
- Rich color display - Texas Instruments DLP with BrilliantColor™ Technology
- Wide range of connectivity options: VGA-in, VGA-out, S-video, Composite Video, Audio-in, Audio-out and RS-232
- Security – display feature, control panel lock, security bar and password protection
- Eco-friendly power consumption – sub-one watt standby mode
- Rapid on/off feature – won’t keep your audience waiting