Optoma HD66 2500ANSI Lumens 4000:1 3D-Ready DLP
The 3D Ready Optoma HD66 Home Theater DLP Projector adds a whole new dimension to the gaming and home theater experience and delivers more dynamic learning in education and training applications. With 2500 ANSI lumens brightness, 4000:1 contrast and native 720p widescreen resolution, the HD66 entertainment projector delivers subtle details and striking clarity for pure viewing delight. This home theater DLP projector delivers high-quality widescreen HD images for striking video and stunning graphics out of the box with and promises the ability to display 3D content with the addition of an Optoma 3D-XL converter box. It is certified to work with NVIDIA® 3D Vision™. High brightness and aggressive contrast ratio ensure picture-perfect viewing.
At a Glance: The Future of Home Theater Today
Stunning and beautiful widescreen images (HD 1280x720p resolution)
Vivid and intense images and videos (2500 lumens)
Razor-sharp text even in lit rooms(4000:1 contrast ratio)
Take along size for ultimate flexibility (5.1 pounds)
Save time and money with rapid power on and shutdown
Longer lamp life (Up to 4000 hours)
3D Ready Delivers the Future of Entertainment Today
The availability of 3D content, including games and movies, is exploding with new titles released every month. The Optoma HD66 home theater DLP projector brings you the home theatre experience you want today, with the ability to upgrade and take advantage of 3D content when you are ready. For gamers, the projector is certified with NVIDIA® 3D Vision™ to ensure an immersive 3D experience. In addition to delivering 3D in 720p HD (1280 x 720), the HD66 can also project 3D content in XGA (1024 x 768) and SVGA (800 x 600) resolution modes. The addition of Optoma's 3D-XL converter box (which comes with a pair of 3D glasses) lets you unlock the 3D potential of the projectors). As with all 3D displays, a 3D source (such as a 3D DVD player or gaming system), 3D content and 3D glasses are required for 3D viewing.
Brightest Colors
The HD66 DLP-based multi-color processing system features a five-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for extraordinary image quality. In addition, incredibly high native contrast ratios ensure clean and crisp black and white to ensure that text and charts are easy to read.
Lower Cost of Ownership
The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting performance. The HD66 also incorporates a rapid shutdown feature that further reduces ownership costs. A one-year parts and labor warranty, with 90-day lamp coverage, is standard.
Leading the DLP Market in the Americas
Optoma Technology is the leading manufacturer of Texas Instrument’s DLP® projectors in North and South America. TI’s DLP features multi-color processing to produce accurate and vibrant colors on the screen.
Optoma’s product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much large theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
Green by Design
As an Optoma ProJect Green™ projector, the HD20 has been designed and manufactured for eco-friendliness, to:
Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
Are designed to limit energy use, with automatic shut down and remote management and control.
Employ long-life materials and components.
Designed for large group viewing (Up to 300” screen size)
Use components that are lead-free on all printed circuit boards.
Use no polystyrene foam in the packing materials
Comply with RoHS standards to phase out the use of hazardous materials.
What's in the box:
This package includes the Optoma HD66 Projector, one remote control with batteries, one composite video cable, one lens cap, an A/C power cord, multilingual CD-ROM user's manual, quick-start card, and warranty card.
Product Connectivity Chart
DLP® by Texas Instruments with BrilliantColor™ Technology
Bright images and high contrast ratio – 2500 ANSI lumens and 4000:1 contrast ratio (full on/full off)
Rapid power-on and shutdown – saving you time and money
Longer lamp life – up to 4000 hrs
Optoma HD66 2500ANSI Lumens 4000:1 3D-Ready DLP
The 3D Ready Optoma HD66 Home Theater DLP Projector adds a whole new dimension to the gaming and home theater experience and delivers more dynamic learning in education and training applications. With 2500 ANSI lumens brightness, 4000:1 contrast and native 720p widescreen resolution, the HD66 entertainment projector delivers subtle details and striking clarity for pure viewing delight. This home theater DLP projector delivers high-quality widescreen HD images for striking video and stunning graphics out of the box with and promises the ability to display 3D content with the addition of an Optoma 3D-XL converter box. It is certified to work with NVIDIA® 3D Vision™. High brightness and aggressive contrast ratio ensure picture-perfect viewing.
At a Glance: The Future of Home Theater Today
- Stunning and beautiful widescreen images (HD 1280x720p resolution)
- Vivid and intense images and videos (2500 lumens)
- Razor-sharp text even in lit rooms(4000:1 contrast ratio)
- Take along size for ultimate flexibility (5.1 pounds)
- Save time and money with rapid power on and shutdown
- Longer lamp life (Up to 4000 hours)
3D Ready Delivers the Future of Entertainment Today
The availability of 3D content, including games and movies, is exploding with new titles released every month. The Optoma HD66 home theater DLP projector brings you the home theatre experience you want today, with the ability to upgrade and take advantage of 3D content when you are ready. For gamers, the projector is certified with NVIDIA® 3D Vision™ to ensure an immersive 3D experience. In addition to delivering 3D in 720p HD (1280 x 720), the HD66 can also project 3D content in XGA (1024 x 768) and SVGA (800 x 600) resolution modes. The addition of Optoma's 3D-XL converter box (which comes with a pair of 3D glasses) lets you unlock the 3D potential of the projectors). As with all 3D displays, a 3D source (such as a 3D DVD player or gaming system), 3D content and 3D glasses are required for 3D viewing.
Brightest Colors
The HD66 DLP-based multi-color processing system features a five-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for extraordinary image quality. In addition, incredibly high native contrast ratios ensure clean and crisp black and white to ensure that text and charts are easy to read.
Lower Cost of Ownership
The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting performance. The HD66 also incorporates a rapid shutdown feature that further reduces ownership costs. A one-year parts and labor warranty, with 90-day lamp coverage, is standard.
Leading the DLP Market in the Americas
Optoma Technology is the leading manufacturer of Texas Instrument’s DLP® projectors in North and South America. TI’s DLP features multi-color processing to produce accurate and vibrant colors on the screen.
Optoma’s product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much large theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them.
Green by Design
As an Optoma ProJect Green™ projector, the HD20 has been designed and manufactured for eco-friendliness, to:
- Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
- Are designed to limit energy use, with automatic shut down and remote management and control.
- Employ long-life materials and components.
- Designed for large group viewing (Up to 300” screen size)
- Use components that are lead-free on all printed circuit boards.
- Use no polystyrene foam in the packing materials
- Comply with RoHS standards to phase out the use of hazardous materials.
What's in the box:
This package includes the Optoma HD66 Projector, one remote control with batteries, one composite video cable, one lens cap, an A/C power cord, multilingual CD-ROM user's manual, quick-start card, and warranty card.
Product Connectivity Chart
- DLP® by Texas Instruments with BrilliantColor™ Technology
- Bright images and high contrast ratio – 2500 ANSI lumens and 4000:1 contrast ratio (full on/full off)
- Rapid power-on and shutdown – saving you time and money
- Longer lamp life – up to 4000 hrs