Opto 22 SNAP PAC Ethernet Brain SNAP-PAC-EB1-FM

Description
The SNAP-PAC-EB1-FM brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB1-FM can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The SNAP-PAC-EB1-FM provides local intelligence that frees the controller for supervisory tasks. NOTE: The SNAP-PAC-EB1-FM offers the same functions as the SNAP-PAC-EB1 brain but is Factory Mutual approved (U.S. and Canada). If you do not need FM approval, see the SNAP-PAC-EB1. As an I/O processor, the SNAP PAC brain independently handles functions such as latching, counting, thermocouple linearization, watchdog timers, and PID loop control. These functions continue to work on the brain even if communication with the controller is lost. The SNAP-PAC-EB1-FM brain supports all the SNAP I/O analog, digital, and serial input and output modules available on the Opto 22 website. These modules can all be mixed on the same mounting rack and placed in any position on the rack. The brain and modules mount on a SNAP PAC rack, which holds up to 4, 8, 12, or 16 modules. In addition to I/O processing, the SNAP PAC brain communicates over a standard 10/100 Mbps Ethernet network. The brain is equipped with two switched Ethernet network interfaces. Because these interfaces share a single IP address and act just like an Ethernet switch, SNAP PAC brains can be installed in a multi-drop (daisy-chain) configuration, extending the control network without the added expense of additional Ethernet network hardware. SNAP PAC brains can also be installed in a star configuration using standard, off-the-shelf Ethernet network components. The SNAP-PAC-EB1-FM brain supports communication using multiple protocols running simultaneously over Ethernet. Most customers use the PAC Project software suite for control, monitoring, and data acquisition. At the same time, you can communicate using other methods, including EtherNet/IP, Modbus/TCP, SNMP, SMTP, FTP, and OptoMMP. Communication with OPC 2.0-compliant clients is available through OptoOPCServer. The SNAP-PAC-EB1-FM brain offers high-speed digital functions, including high-speed counting (up to 20 KHz, depending on the module), quadrature counting, pulse generation and measurement, and TPO (time-proportional output). If you do not need high-speed digital functions, choose the SNAP-PAC-EB2-FM brain instead.
Datasheet
Description
The SNAP-PAC-EB1-FM brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB1-FM can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The SNAP-PAC-EB1-FM provides local intelligence that frees the controller for supervisory tasks. NOTE: The SNAP-PAC-EB1-FM offers the same functions as the SNAP-PAC-EB1 brain but is Factory Mutual approved (U.S. and Canada). If you do not need FM approval, see the SNAP-PAC-EB1. As an I/O processor, the SNAP PAC brain independently handles functions such as latching, counting, thermocouple linearization, watchdog timers, and PID loop control. These functions continue to work on the brain even if communication with the controller is lost. The SNAP-PAC-EB1-FM brain supports all the SNAP I/O analog, digital, and serial input and output modules available on the Opto 22 website. These modules can all be mixed on the same mounting rack and placed in any position on the rack. The brain and modules mount on a SNAP PAC rack, which holds up to 4, 8, 12, or 16 modules. In addition to I/O processing, the SNAP PAC brain communicates over a standard 10/100 Mbps Ethernet network. The brain is equipped with two switched Ethernet network interfaces. Because these interfaces share a single IP address and act just like an Ethernet switch, SNAP PAC brains can be installed in a multi-drop (daisy-chain) configuration, extending the control network without the added expense of additional Ethernet network hardware. SNAP PAC brains can also be installed in a star configuration using standard, off-the-shelf Ethernet network components. The SNAP-PAC-EB1-FM brain supports communication using multiple protocols running simultaneously over Ethernet. Most customers use the PAC Project software suite for control, monitoring, and data acquisition. At the same time, you can communicate using other methods, including EtherNet/IP, Modbus/TCP, SNMP, SMTP, FTP, and OptoMMP. Communication with OPC 2.0-compliant clients is available through OptoOPCServer. The SNAP-PAC-EB1-FM brain offers high-speed digital functions, including high-speed counting (up to 20 KHz, depending on the module), quadrature counting, pulse generation and measurement, and TPO (time-proportional output). If you do not need high-speed digital functions, choose the SNAP-PAC-EB2-FM brain instead.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SNAP PAC Ethernet Brain - SNAP-PAC-EB1-FM - Opto 22
Temecula, CA, USA
SNAP PAC Ethernet Brain
SNAP-PAC-EB1-FM
SNAP PAC Ethernet Brain SNAP-PAC-EB1-FM
The SNAP-PAC-EB1-FM brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB1-FM can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The SNAP-PAC-EB1-FM provides local intelligence that frees the controller for supervisory tasks. NOTE: The SNAP-PAC-EB1-FM offers the same functions as the SNAP-PAC-EB1 brain but is Factory Mutual approved (U.S. and Canada). If you do not need FM approval, see the SNAP-PAC-EB1. As an I/O processor, the SNAP PAC brain independently handles functions such as latching, counting, thermocouple linearization, watchdog timers, and PID loop control. These functions continue to work on the brain even if communication with the controller is lost. The SNAP-PAC-EB1-FM brain supports all the SNAP I/O analog, digital, and serial input and output modules available on the Opto 22 website. These modules can all be mixed on the same mounting rack and placed in any position on the rack. The brain and modules mount on a SNAP PAC rack, which holds up to 4, 8, 12, or 16 modules. In addition to I/O processing, the SNAP PAC brain communicates over a standard 10/100 Mbps Ethernet network. The brain is equipped with two switched Ethernet network interfaces. Because these interfaces share a single IP address and act just like an Ethernet switch, SNAP PAC brains can be installed in a multi-drop (daisy-chain) configuration, extending the control network without the added expense of additional Ethernet network hardware. SNAP PAC brains can also be installed in a star configuration using standard, off-the-shelf Ethernet network components. The SNAP-PAC-EB1-FM brain supports communication using multiple protocols running simultaneously over Ethernet. Most customers use the PAC Project software suite for control, monitoring, and data acquisition. At the same time, you can communicate using other methods, including EtherNet/IP, Modbus/TCP, SNMP, SMTP, FTP, and OptoMMP. Communication with OPC 2.0-compliant clients is available through OptoOPCServer. The SNAP-PAC-EB1-FM brain offers high-speed digital functions, including high-speed counting (up to 20 KHz, depending on the module), quadrature counting, pulse generation and measurement, and TPO (time-proportional output). If you do not need high-speed digital functions, choose the SNAP-PAC-EB2-FM brain instead.

The SNAP-PAC-EB1-FM brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the SNAP-PAC-EB1-FM can also be used as intelligent remote I/O with Allen-Bradley Logix systems. The SNAP-PAC-EB1-FM provides local intelligence that frees the controller for supervisory tasks.
NOTE: The SNAP-PAC-EB1-FM offers the same functions as the SNAP-PAC-EB1 brain but is Factory Mutual approved (U.S. and Canada). If you do not need FM approval, see the SNAP-PAC-EB1.
As an I/O processor, the SNAP PAC brain independently handles functions such as latching, counting, thermocouple linearization, watchdog timers, and PID loop control. These functions continue to work on the brain even if communication with the controller is lost.
The SNAP-PAC-EB1-FM brain supports all the SNAP I/O analog, digital, and serial input and output modules available on the Opto 22 website. These modules can all be mixed on the same mounting rack and placed in any position on the rack. The brain and modules mount on a SNAP PAC rack, which holds up to 4, 8, 12, or 16 modules.
In addition to I/O processing, the SNAP PAC brain communicates over a standard 10/100 Mbps Ethernet network. The brain is equipped with two switched Ethernet network interfaces. Because these interfaces share a single IP address and act just like an Ethernet switch, SNAP PAC brains can be installed in a multi-drop (daisy-chain) configuration, extending the control network without the added expense of additional Ethernet network hardware. SNAP PAC brains can also be installed in a star configuration using standard, off-the-shelf Ethernet network components.
The SNAP-PAC-EB1-FM brain supports communication using multiple protocols running simultaneously over Ethernet. Most customers use the PAC Project software suite for control, monitoring, and data acquisition. At the same time, you can communicate using other methods, including EtherNet/IP, Modbus/TCP, SNMP, SMTP, FTP, and OptoMMP. Communication with OPC 2.0-compliant clients is available through OptoOPCServer.
The SNAP-PAC-EB1-FM brain offers high-speed digital functions, including high-speed counting (up to 20 KHz, depending on the module), quadrature counting, pulse generation and measurement, and TPO (time-proportional output). If you do not need high-speed digital functions, choose the SNAP-PAC-EB2-FM brain instead.

Supplier's Site Datasheet

Technical Specifications

  Opto 22
Product Category Programmable Automation Controllers (PAC)
Product Number SNAP-PAC-EB1-FM
Product Name SNAP PAC Ethernet Brain
Device Category PAC System
Applications General Purpose
PAC Module Analog I/O Module; Digital I/O Module
Network and Connectivity Ethernet / TCP/IP
Ports / Interfaces Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

BC8150 | RS232 Bus Terminal Controllers -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
Programmable Controllers -  - Automationdirect.com
Automationdirect.com
Specs
Device Category PAC System (optional feature); PAC Module (optional feature)
Applications General Purpose (optional feature); Machine Control (optional feature)
View Details
SNAP Series - SNAP-PAC-R1-FM - Opto 22
Specs
Device Category PAC System
Applications General Purpose
Network and Connectivity Ethernet / TCP/IP
View Details
Complete Solution For Process And Automation Control - ePCLogic400 - Gefran
Specs
Device Category PAC System
Applications General Purpose
PAC Module Analog I/O Module; Counter Module; Graphing
View Details