Optim LLC. Flexible Fiber Optic Nasopharyngoscope URA-1

Description
The ENTity unit also offers an excellent image of inside the nasal cavity, and unsurpassed patient comfort. The ENTity NasoView is designed for examination and diagnosis of nasal sinuses, nasal cavity, maxillary sinus, nasopharynx, and vocal cords. By freeing the physician from the "tug" of light guides, external light sources and the need for AC/DC wall power, ENTity provides unparalleled portability and ease of use. ENTity can also be coupled to any standard video camera system or for better video imaging. FEATURES & BENEFITS• Less than 11 oz total weight• High intensity LED light source (5500 Kelvin/natural sunlight quality) for exceptional visibility• No bulb replacements and 3-year warranty on lighting• Eliminates need for separate external light sources and cables• Sleek, hybrid handle consisting of aluminum and molded plastic. Fully sealed and completely immersible.• Variable light intensity• Lithium Ion rechargeable battery• "B" style eyepiece that can use standard camera coupler • Polyurethane covered insertion shaft• May be used left or right handed, thumb or finger actuated
Description
The ENTity unit also offers an excellent image of inside the nasal cavity, and unsurpassed patient comfort. The ENTity NasoView is designed for examination and diagnosis of nasal sinuses, nasal cavity, maxillary sinus, nasopharynx, and vocal cords. By freeing the physician from the "tug" of light guides, external light sources and the need for AC/DC wall power, ENTity provides unparalleled portability and ease of use. ENTity can also be coupled to any standard video camera system or for better video imaging. FEATURES & BENEFITS• Less than 11 oz total weight• High intensity LED light source (5500 Kelvin/natural sunlight quality) for exceptional visibility• No bulb replacements and 3-year warranty on lighting• Eliminates need for separate external light sources and cables• Sleek, hybrid handle consisting of aluminum and molded plastic. Fully sealed and completely immersible.• Variable light intensity• Lithium Ion rechargeable battery• "B" style eyepiece that can use standard camera coupler • Polyurethane covered insertion shaft• May be used left or right handed, thumb or finger actuated

Suppliers

Company
Product
Description
Supplier Links
Sturbridge, MA, USA
Flexible Fiber Optic Nasopharyngoscope
URA-1
Flexible Fiber Optic Nasopharyngoscope URA-1
The ENTity unit also offers an excellent image of inside the nasal cavity, and unsurpassed patient comfort. The ENTity NasoView is designed for examination and diagnosis of nasal sinuses, nasal cavity, maxillary sinus, nasopharynx, and vocal cords. By freeing the physician from the "tug" of light guides, external light sources and the need for AC/DC wall power, ENTity provides unparalleled portability and ease of use. ENTity can also be coupled to any standard video camera system or for better video imaging. FEATURES & BENEFITS• Less than 11 oz total weight• High intensity LED light source (5500 Kelvin/natural sunlight quality) for exceptional visibility• No bulb replacements and 3-year warranty on lighting• Eliminates need for separate external light sources and cables• Sleek, hybrid handle consisting of aluminum and molded plastic. Fully sealed and completely immersible.• Variable light intensity• Lithium Ion rechargeable battery• "B" style eyepiece that can use standard camera coupler • Polyurethane covered insertion shaft• May be used left or right handed, thumb or finger actuated

The ENTity unit also offers an excellent image of inside the nasal cavity, and unsurpassed patient comfort. The ENTity NasoView is designed for examination and diagnosis of nasal sinuses, nasal cavity, maxillary sinus, nasopharynx, and vocal cords. By freeing the physician from the "tug" of light guides, external light sources and the need for AC/DC wall power, ENTity provides unparalleled portability and ease of use. ENTity can also be coupled to any standard video camera system or for better video imaging. FEATURES & BENEFITS• Less than 11 oz total weight• High intensity LED light source (5500 Kelvin/natural sunlight quality) for exceptional visibility• No bulb replacements and 3-year warranty on lighting• Eliminates need for separate external light sources and cables• Sleek, hybrid handle consisting of aluminum and molded plastic. Fully sealed and completely immersible.• Variable light intensity• Lithium Ion rechargeable battery• "B" style eyepiece that can use standard camera coupler • Polyurethane covered insertion shaft• May be used left or right handed, thumb or finger actuated

Technical Specifications

  Optim LLC.
Product Category Fiberscopes
Product Number URA-1
Product Name Flexible Fiber Optic Nasopharyngoscope
Viewing Angle Direct
Unlock Full Specs
to access all available technical data

Similar Products

Stratascope - FS-4200M - Optim LLC.
Specs
Viewing Angle Direct; Side
Diameter 19 mm (0.7480 inch)
Working Length 6.1 m (6.67 yd)
View Details
Hawkeye® Blue Flexible - HBF 025 0700 50 - Gradient Lens Corporation
Specs
Viewing Angle Direct; Side (optional feature)
Features Camera Mount (optional feature); Video
Diameter 2.5 mm (0.0984 inch)
View Details
Special Feature Fiberscope - UV (Ultra Violet) - Evident Scientific
Specs
Features Camera Mount; Channel (optional feature)
View Details
High temperature Endoscope - VS-PG Series - Shenzhen Vsndt Co., Ltd.
Specs
Viewing Angle Direct
Features Video
Diameter 6 to 8 mm (0.2362 to 0.3150 inch)
View Details