Ophir-Spiricon Inc. Thermal Head - Medium Power L50(150)A

Description
Thermal head for medium power to 300 W
Description
Thermal head for medium power to 300 W

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - Medium Power
L50(150)A
Thermal Head - Medium Power L50(150)A
Thermal head for medium power to 300 W

Thermal head for medium power to 300 W

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number L50(150)A
Product Name Thermal Head - Medium Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G14942-32 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 150 to 20000 nm (1500 to 200000 Å)
Active Area Diameter or Length 24 mm (0.9449 inch)
View Details