Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTODIODES
OPHIR-SPIRICON INC.
L40(150)A-LP1 -- THERMAL HEAD - MEDIUM POWER
Ophir-Spiricon Inc.
Thermal Head - Medium Power
L40(150)A-LP1
Description
Thermal head for medium power to 300 W
Description
Thermal head for medium power to 300 W
Suppliers
Company
Product
Description
Supplier Links
Ophir-Spiricon Inc.
Logan, UT, USA
Thermal Head - Medium Power
L40(150)A-LP1
Thermal Head - Medium Power
L40(150)A-LP1
Thermal head for medium power to 300 W
Thermal head for medium power to 300 W
Supplier's Site
Technical Specifications
Ophir-Spiricon Inc.
Product Category
Photodiodes
Product Number
L40(150)A-LP1
Product Name
Thermal Head - Medium Power
Photodiode Spectral Response
UV; Visible; IR
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Si photodiodes
S1226-18BQ
Specs
Photodiode Spectral Response
UV; Visible
Spectral Response Range
190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength
720 nm (7200 Å)
View Details
Newport MKS
Multifunctional Integrating Sphere, 2 Detectors, 1.5 in. ID, 400 nW to 4 W, Ø20 mm, 400 to 1100 nm
819-SL-1.5-800PS
Specs
Spectral Response Range
400 to 1100 nm (4000 to 11000 Å)
View Details
RS Components, Ltd.
Photodiodes
2121833
Specs
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Ophir-Spiricon Inc.
Thermal Head - Medium Power
30(150)A-SV
Specs
Photodiode Spectral Response
UV; Visible; IR
Spectral Response Range
190 to 12000 nm (1900 to 120000 Å)
Active Area Diameter or Length
17 mm (0.6693 inch)
View Details